EN
  • EN
  • DE

T2050722201-000

Part No T2050722201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description INSERT FML 72POS+1GND HEEE-072-F / Female Insert without Contacts 72+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HEEE
Package Bulk
Product Status Active
Connector Type Insert without Contacts
Gender Female
Number of Positions 72+Ground
Size H24B
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type CEF, DEF
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T205
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1364562-T2050722201-000
Ultra Librarian 3D Model Ultra Librarian T2050722201-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Insert is designed for use with heavy-duty connectors.

  • Temperature Range: -40°C to 125°C
  • Current Rating: 16A
  • Connector Size: H24B
  • Gender: Female
  • Termination: Crimp
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 400V
  • Housing Material: Polycarbonate (PC)
  • Product Status: Active
  • Series: HEEE

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ6B M25
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
CONN BASE BOTTOM ENTRY SZ10B
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
INSERT FEMALE 24POS+1GND CRIMP
Lowest to $10.6363

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4105 $61.2315
6+ $19.1187 $114.7122
9+ $18.4728 $166.2552
12+ $17.1810 $206.1720
16+ $16.5351 $264.5616
19+ $15.8892 $301.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess