EN
  • EN
  • DE

ATASTK512-EK1-IND

Part No ATASTK512-EK1-IND
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT EVAL RF UNIDIRECT 315MHZ / - Atmel STK®500 Transmitter, Receiver 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transmitter, Receiver
Frequency 315MHz
For Use With/Related Products Atmel STK®500
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.41.0150
Win Source Part Number 1342547-ATASTK512-EK1-IND
Ultra Librarian 3D Model Ultra Librarian ATASTK512-EK1-IND CAD Model

Description

Microchip Technology's ATASTK512-EK1-IND: A Comprehensive Evaluation Kit

The ATASTK512-EK1-IND from Microchip Technology is an advanced evaluation kit designed for industrial applications that require robust and reliable performance. This kit is a perfect starting point for developers looking to explore the capabilities of Microchip's ATA5700 and ATA5702 transceiver ICs, which are optimized for high-performance, low-power RF car access applications.

Key Features and Benefits

  • Comprehensive Development Tools: The evaluation kit includes all the necessary hardware and software tools to kickstart your development process. It provides a user-friendly environment to test the features and performance of the ATA5700/ATA5702 transceivers.
  • Industrial Grade: Tailored for industrial usage, the ATASTK512-EK1-IND is designed to withstand harsh environments and operate reliably under extreme conditions, making it ideal for outdoor or factory settings.
  • Flexibility: With the evaluation kit, developers have the flexibility to program and configure the transceiver ICs according to their specific application requirements. This adaptability ensures a wide range of use cases can be addressed.
  • Support for Multiple Protocols: The ATA5700/ATA5702 ICs support various modulation schemes and are compliant with multiple RF communication standards, ensuring compatibility with existing systems and standards.
  • Energy Efficient: The transceiver ICs boast low-power consumption, which is crucial for battery-operated applications. This feature extends the battery life of the end product, reducing maintenance and operational costs.
  • Integrated Debugger: The kit comes with an integrated debugger, which simplifies the process of program development, debugging, and testing. This tool is invaluable for rapid prototyping and iterative design processes.

Target Applications

The ATASTK512-EK1-IND is particularly suited for applications such as car access systems, including Passive Entry/Passive Start (PEPS) systems, remote keyless entry, and tire pressure monitoring systems (TPMS). Its rugged design and versatile features make it equally suitable for a wide range of other industrial wireless applications that demand reliability and efficiency.

Overall, the ATASTK512-EK1-IND evaluation kit from Microchip Technology is an essential asset for developers aiming to create sophisticated and dependable wireless solutions for the industrial market.

You May Also Be Interested in

MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess