Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215400-MAX951EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX951EUA CAD Model

Description

The MAX951EUA is a precision, low-power, high-speed operational amplifier from Maxim Integrated, designed to offer a perfect blend of performance and power efficiency for a wide array of applications. This operational amplifier is particularly suitable for battery-powered devices, data acquisition systems, and portable equipment due to its low-power consumption and compact µMAX package.

With a supply voltage range of 2.7V to 5.5V, the MAX951EUA operates effectively in both single-supply and dual-supply configurations, providing designers with flexibility in various circuit designs. Its rail-to-rail output capability ensures maximum dynamic range, which is essential for applications requiring a wide output swing, such as audio processing and transducer amplifiers.

The MAX951EUA boasts a high slew rate and fast settling time, making it an ideal choice for ADC buffer circuits, sample-and-hold circuits, and high-speed signal conditioning. Its low input bias current and low offset voltage contribute to high accuracy in measurement and sensor applications, ensuring reliable performance in precision circuits.

Key features of the MAX951EUA include:

  • Low supply current: 210µA (max)
  • Wide bandwidth: 1MHz
  • High slew rate: 0.5V/µs
  • Low input bias current: 1pA (max)
  • Low offset voltage: 500µV (max)
  • Stable with capacitive loads up to 200pF
  • µMAX package for space-saving applications

The MAX951EUA's compact size and high level of integration make it a convenient drop-in solution for design upgrades, where improving power efficiency and performance without increasing board space is critical. Whether used in portable medical devices, consumer electronics, or industrial control systems, the MAX951EUA stands out for its ability to deliver high-performance amplification in a tiny footprint.

Overall, the MAX951EUA from Maxim Integrated is a versatile and reliable op-amp that meets the needs of modern, compact, and power-sensitive electronic designs.

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Lowest to $31.7625
ECAD model for ONET1130ECRSMT
Semtech Corporation
IC POSTAMPLIFIER 16QSOP / Postamplifier IC Ethernet 16-QSOP
Lowest to $2.9546
ECAD model for NT20045-QSOP-TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88289CLMG
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
ECAD model for LTC6430AIUF-20
Texas Instruments
DUAL OPERATIONAL AMPLIFIER, DUAL COMPARATOR, AND VOLTAGE REFERENCE | IC DUAL OPAMP/COMP V-REF 16-SOIC
Need more? Email Us
ECAD model for TSM102AIDR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
STMicroelectronics
Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Lowest to $0.1938
ECAD model for TSM103WAID
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF? (3x3)
Need more? Email Us
ECAD model for SY88983VMG-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention