EN
  • EN
  • DE

MAX9516ALB+

Part No MAX9516ALB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO FILTER AMP 1.8V 10-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Reconstruction Filter
Supply Current 3.1mA
Current - Output / Channel 81mA
Supply Voltage , Single/Dual (±) 1.7V ~ 2.63V
Mounting Style SMD
Manufacturer Package 10-WFDFN
Supplier Device Package 10-uDFN (2x2)
Family Part Number MAX9516
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 707411-MAX9516ALB+
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9516ALB+ CAD Model

Description

Maxim Integrated MAX9516ALB+ Video Amplifier

The MAX9516ALB+ from Maxim Integrated is a highly integrated and advanced video amplifier that offers a robust solution for video signal conditioning. Designed with the needs of modern video applications in mind, the MAX9516ALB+ is a perfect choice for enhancing video quality in various devices, including portable and fixed-location multimedia devices, security cameras, and video-enabled home entertainment systems.

This compact and power-efficient IC features a 2-channel filter that includes a triple video DAC (digital-to-analog converter) with reconstruction filters. The MAX9516ALB+ is capable of driving standard-definition (SD) signals on each channel, making it suitable for composite video applications. The high level of integration allows designers to minimize component count, thereby reducing space and cost in the overall design.

The device operates from a single 2.5V to 3.3V power supply, which makes it compatible with a wide range of digital systems. It also features an internal charge pump that generates the negative supply voltage, eliminating the need for external negative supply and simplifying the power supply design.

One of the key benefits of the MAX9516ALB+ is its low-power consumption, which is particularly important for battery-powered devices. The chip also includes power-saving modes, further extending the battery life of portable applications. Additionally, the MAX9516ALB+ boasts excellent video performance with low differential gain and phase error, ensuring a high-quality video output.

The MAX9516ALB+ comes in a compact 9-bump WLP (wafer-level package) that is designed for minimal footprint and low profile, making it an excellent choice for space-constrained applications. Furthermore, the device is specified for the extended -40°C to +85°C temperature range, ensuring reliable operation in a wide range of environmental conditions.

Overall, the Maxim Integrated MAX9516ALB+ video amplifier is a versatile and efficient solution for designers looking to improve video quality while maintaining a small form factor and low power consumption in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess