EN
  • EN
  • DE

MAX9503MEEE+T

Part No MAX9503MEEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO W/FILTER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 12mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 3.6 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 707401-MAX9503MEEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9503
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9503MEEE+T CAD Model

Description

Maxim Integrated MAX9503MEEE+T Video Amplifier

The MAX9503MEEE+T from Maxim Integrated is a high-performance, low-power, direct-drive video filter amplifier that is designed to simplify the video interface in multimedia mobile handsets and portable devices. This compact and efficient component is a testament to Maxim Integrated's commitment to providing innovative solutions for video signal processing.

Key Features

  • High Integration: The MAX9503MEEE+T integrates a reconstruction filter, a DC-restore circuit, and a high-current output amplifier, reducing the number of external components required for video applications.
  • Low Power Consumption: Designed with mobile applications in mind, this device operates with a low quiescent current, making it ideal for battery-powered devices where power efficiency is crucial.
  • DirectDrive Technology: Maxim's proprietary DirectDrive technology allows the MAX9503MEEE+T to produce a video signal with a 0V DC level, eliminating the need for output coupling capacitors, thereby saving space and cost.
  • Adjustable Parameters: The device features an adjustable gain and filter characteristics, enabling it to be fine-tuned for specific display requirements.
  • High-Quality Output: The MAX9503MEEE+T delivers a high-quality, low-noise video signal, ensuring clear and stable images on the connected display.
  • Compact Package: Available in a 16-pin QSOP package, the MAX9503MEEE+T is designed for space-constrained applications.

Applications

  • Mobile Handsets
  • Portable Media Players
  • Portable DVD Players
  • Personal Digital Assistants (PDAs)
  • Other Multimedia Devices

The MAX9503MEEE+T operates over the extended -40°C to +85°C temperature range, ensuring reliable performance across diverse environmental conditions. Its robust design and advanced features make it an excellent choice for designers looking to enhance the video capabilities of their portable devices with minimal power draw and space requirements.

Whether for consumer electronics or industrial applications, the MAX9503MEEE+T stands out as a versatile and reliable component that delivers high-quality video amplification, making it a go-to choice for cutting-edge video solutions.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6306 $63.7836
14+ $8.7226 $122.1164
21+ $8.4500 $177.4500
29+ $8.1774 $237.1446
37+ $7.9048 $292.4776
49+ $7.0871 $347.2679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess