Product Overview: 24C00T-I/OT
Microchip Technology's 24C00T-I/OT is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for a wide range of applications. This tiny, yet powerful component is part of Microchip's renowned EEPROM product line, known for its reliability and ease of use.
Key Features
- Memory Size: The 24C00T-I/OT provides a 128 x 8-bit memory size, allowing for efficient storage of configuration data, calibration constants, and various application-specific parameters.
- Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, this device is designed to perform reliably in harsh environments.
- Communication Interface: This EEPROM utilizes the I²C (Two-Wire) bus interface, facilitating easy integration into existing systems with minimal pin count.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), enabling quick updates to stored data.
- Endurance: The device offers a high endurance of 1 million write cycles, ensuring a long operational lifespan.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a dependable non-volatile memory solution.
- Packaging: The 24C00T-I/OT comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The versatility of the 24C00T-I/OT makes it an excellent choice for a multitude of applications, including but not limited to:
- Portable devices
- Medical instruments
- Automotive systems
- Industrial controls
- Smart cards
- Consumer electronics
In summary, the 24C00T-I/OT from Microchip Technology is a robust and reliable EEPROM that offers a compact form factor, broad voltage range, and industrial temperature rating, making it an ideal choice for designers looking for a non-volatile memory solution that can withstand demanding conditions while maintaining data integrity.