EN
  • EN
  • DE

MAX9018BEKA

Part No MAX9018BEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707200-MAX9018BEKA
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9018BEKA CAD Model

Description

Maxim Integrated's MAX9018BEKA - Precision Comparator

The MAX9018BEKA is a high-performance, low-power precision comparator from Maxim Integrated, designed to offer an optimal solution for a variety of applications that require voltage comparison. This device is part of Maxim's family of comparators that are known for their reliability and efficiency in system designs.

Enclosed in a compact SOT-23 package, the MAX9018BEKA is engineered to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. Its small form factor, combined with its advanced features, makes it highly suitable for portable electronics, battery management systems, and other applications where size and power consumption are critical considerations.

Key Features:

  • Low Power Consumption: The MAX9018BEKA is designed for low-power operation, which helps to extend battery life in portable devices. It is particularly well-suited for battery-powered applications where power efficiency is paramount.
  • High Precision: With its precise voltage comparison capabilities, this comparator ensures accurate monitoring and control in electronic circuits, contributing to the overall stability and performance of the system.
  • Fast Response Time: The device boasts a quick response time, which is crucial for applications that require rapid signal processing and timely decision-making based on voltage levels.
  • Single-Supply Operation: The MAX9018BEKA can operate from a single supply voltage, simplifying the power supply design and reducing the complexity of the overall circuit.

Applications:

  • Portable Electronics
  • Battery Management Systems
  • Threshold Detectors/Window Comparators
  • Zero-Crossing Detectors
  • Level Translation

Maxim Integrated's MAX9018BEKA precision comparator is an excellent choice for designers looking to incorporate a reliable, high-precision voltage comparator into their systems. Its combination of low power consumption, high precision, and compact size makes it a versatile component that can be used across a wide range of applications, ensuring that electronic systems operate efficiently and effectively.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess