EN
  • EN
  • DE

MAX9502MEXK+T

Part No MAX9502MEXK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO W/FILTER SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Reconstruction Filter
Number of Circuits 1
Operating Supply Current 5.3mA
Channel Output Current 95mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 038732-MAX9502MEXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9502MEXK+T CAD Model

Description

Maxim Integrated MAX9502MEXK+T Product Overview

The MAX9502MEXK+T is an advanced, low-power, DirectDrive® video filter amplifier from Maxim Integrated, designed to deliver high-quality video signals in a range of consumer electronics and portable devices. This tiny, high-performance component is well-suited for applications requiring efficient video signal conditioning, such as mobile phones, portable media players, and video-enabled IoT devices.

Key Features

  • DirectDrive Technology: The MAX9502MEXK+T employs Maxim’s proprietary DirectDrive technology, which eliminates the need for an output coupling capacitor. This not only reduces component count and saves board space but also enhances video signal quality by removing the DC offset.
  • Low Power Consumption: With its focus on power efficiency, this device is optimized for battery-powered applications. It operates on a low supply current, thereby extending the battery life of portable devices.
  • High-Quality Video Amplification: The MAX9502MEXK+T provides a fixed gain of 2V/V, ensuring that video signals are amplified with clarity and precision, thereby maintaining signal integrity.
  • Integrated Filters: The device includes integrated reconstruction filters that significantly reduce the need for external components. These filters are designed to attenuate unwanted signals and noise, ensuring a clean and stable video output.
  • Compact Packaging: Housed in a 5-pin SC70 package, the MAX9502MEXK+T is an excellent choice for space-constrained applications. Its compact form factor allows for integration into the smallest of device designs without compromising performance.
  • Robust Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for a variety of environments and ensuring reliable performance under varying conditions.

Applications

The MAX9502MEXK+T is versatile and can be used in a multitude of video applications. It is particularly useful in portable devices where space and power are at a premium. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Devices
  • Video-Enabled IoT Devices

In conclusion, the Maxim Integrated MAX9502MEXK+T is a sophisticated solution for designers looking to incorporate high-quality video signal processing into their products without the added bulk or power draw. Its integration of DirectDrive technology, along with its low-power operation and compact size, makes it an ideal choice for the latest generation of portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9436 $61.3340
150+ $0.7750 $116.2500
235+ $0.7508 $176.4380
320+ $0.7265 $232.4800
415+ $0.7022 $291.4130
555+ $0.6295 $349.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess