EN
  • EN
  • DE

MAX9500EEE+TS

Part No MAX9500EEE+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707394-MAX9500EEE+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9500EEE+TS CAD Model

Description

Product Overview: MAX9500EEE+TS from Maxim Integrated

The MAX9500EEE+TS is a high-performance, low-power video filter amplifier from Maxim Integrated, designed to cater to the demanding needs of video signal processing applications. This compact and efficient device is ideal for portable and battery-powered devices where space and power consumption are critical considerations.

Featuring a triple video filter that can drive SD signals, the MAX9500EEE+TS is optimized for handling composite video signals. It supports standard-definition (SD) video formats and is capable of driving one or two video loads with ease. The video filter amplifier comes with an integrated reconstruction filter that significantly reduces the aliasing artifacts which can result from digital-to-analog conversion, ensuring a crisp and clear video output.

The MAX9500EEE+TS operates over a wide supply voltage range, making it highly versatile for different system designs. It also boasts an impressive power-saving mode, which reduces power consumption when the device is not in active use, thereby extending the battery life of portable applications. This feature is particularly beneficial for handheld devices such as mobile phones, portable media players, and digital cameras.

Maxim Integrated has equipped the MAX9500EEE+TS with a fixed gain of 2V/V, which simplifies the design process by eliminating the need for external gain-setting components. This not only saves space but also reduces the overall cost and complexity of the circuit. The device is packaged in a 16-pin QSOP, which is known for its small footprint and suitability for space-constrained applications.

In summary, the MAX9500EEE+TS stands out for its low power consumption, integrated filters, and ease of use. Its ability to deliver high-quality video performance while maintaining power efficiency makes it an excellent choice for designers looking to enhance their video processing systems without compromising on size or battery life.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Lowest to $4.1707

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3814 $63.8140
23+ $5.2368 $120.4464
35+ $5.0728 $177.5480
48+ $4.9088 $235.6224
61+ $4.7459 $289.4999
82+ $4.2550 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess