EN
  • EN
  • DE

MAX942CUA+T

Part No MAX942CUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5.5V 8-Pin uMAX T/R / IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3mV @ 5.5V
Current - Input Bias (Maximum) 0.15μA @ 5.5V
Maximum Quiescent Current 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787213-MAX942CUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX942
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX942CUA+T CAD Model

Description

The MAX942CUA+T from Maxim Integrated is a high-speed, low-power, 3V/5V, rail-to-rail, single-supply comparator. It features a propagation delay of 3.5ns and a power consumption of only 120µA. The MAX942CUA+T is ideal for a wide range of applications, including:

  • Battery-operated devices
  • High-speed signal processing
  • Level shifting
  • Window detection
  • Precision comparators

The MAX942CUA+T is available in a SOT23-3 package and operates over a temperature range of -40°C to +125°C.

Features:

  • High speed: 3.5ns propagation delay
  • Low power: 120µA power consumption
  • Rail-to-rail inputs and outputs
  • Single-supply operation: 3V to 5V
  • Wide temperature range: -40°C to +125°C

Benefits:

  • Ideal for battery-operated devices and high-speed signal processing applications
  • Can be used for level shifting, window detection, and precision comparator applications
  • Small SOT23-3 package for space-constrained applications
  • Wide temperature range for use in harsh environments

Applications:

  • Battery-operated devices, such as smartphones, wearable devices, and IoT devices
  • High-speed signal processing applications, such as video processing and data communications
  • Level shifting applications, such as translating between different voltage levels on a circuit board
  • Window detection applications, such as detecting a signal that falls within a certain voltage range
  • Precision comparator applications, such as comparing two signals to a high degree of accuracy

Example Applications:

  • Battery-operated devices: The MAX942CUA+T can be used in battery-operated devices to conserve power. For example, it can be used to detect the presence of a signal or to compare two signals to determine which one is larger.
  • High-speed signal processing applications: The MAX942CUA+T can be used in high-speed signal processing applications to compare two signals and generate an output signal based on the comparison. For example, it can be used to compare two video signals to determine which one is stronger or to compare two data signals to determine which one arrived first.
  • Level shifting applications: The MAX942CUA+T can be used in level shifting applications to translate between different voltage levels on a circuit board. For example, it can be used to translate between a 3.3V signal and a 5V signal.
  • Window detection applications: The MAX942CUA+T can be used in window detection applications to detect a signal that falls within a certain voltage range. For example, it can be used to detect the presence of a heart rate signal or to detect the presence of a specific type of data signal.
  • Precision comparator applications: The MAX942CUA+T can be used in precision comparator applications to compare two signals to a high degree of accuracy. For example, it can be used to compare the output of a sensor to a reference voltage to determine if the sensor is within its operating range.

The MAX942CUA+T is a versatile and high-performance comparator that can be used in a wide range of applications. It is ideal for applications where speed, power consumption, and accuracy are important.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9212 $58.8180
36+ $3.2178 $115.8408
56+ $3.1173 $174.5688
77+ $3.0169 $232.3013
100+ $2.9164 $291.6400
133+ $2.6149 $347.7817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess