EN
  • EN
  • DE

MAX941CPA

Part No MAX941CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR R-R 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch, Shutdown
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 2mV at 5.5V
Current - Input Bias (Maximum) 0.15μA at 5.5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX941
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215393-MAX941CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX941CPA CAD Model

Description

The MAX941CPA from Maxim Integrated is a high-performance, single comparator known for its fast response time and low power consumption. Designed to operate over a wide voltage range, this device is an excellent choice for various applications requiring precise voltage comparison and signal processing.

Key Features:

  • Fast Propagation Delay: The MAX941CPA boasts a propagation delay of just 40ns, making it ideal for high-speed systems where rapid response times are crucial.
  • Low Power Consumption: With a quiescent current of only 350µA, this comparator is well-suited for battery-powered or energy-efficient applications.
  • Wide Supply Voltage Range: It can operate across a broad supply voltage range from +4.5V to +11V, or ±4.5V to ±5.5V, providing versatility in different circuit designs.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other logic levels or for wired-OR configurations.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable operation.
  • Single Supply Operation: The ability to operate with a single supply voltage simplifies design and reduces component count.

Applications:

  • High-speed signal processing
  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Waveform generators
  • Communication systems
  • ADC/DAC systems
  • Logic level translation/shifting

The MAX941CPA is available in an 8-pin PDIP package, ensuring easy integration into a variety of circuit boards and systems. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a dependable comparator solution.

With Maxim Integrated's reputation for quality and performance, the MAX941CPA is a component that can help enhance the efficiency and effectiveness of your electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0868 $58.6492
46+ $2.5328 $116.5088
71+ $2.4536 $174.2056
98+ $2.3744 $232.6912
126+ $2.2954 $289.2204
169+ $2.0579 $347.7851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess