EN
  • EN
  • DE

MAX9393EHJ

Part No MAX9393EHJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Anything-to-LVDS Dual 2 x 2 Crosspoint Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215389-MAX9393EHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9393EHJ CAD Model

Description

The MAX9393EHJ from Maxim Integrated is a high-performance, low-skew, quad 2:1 LVPECL multiplexer that delivers unparalleled switching capabilities for advanced applications. Designed to operate in environments that demand high speed and precision, this device is ideal for clock and data switching in networking and communication systems.

Key Features

  • High-Speed Operation: The MAX9393EHJ is capable of handling fast signals with minimal delay, making it suitable for high-frequency applications.
  • Low Skew: Timing is critical in digital circuits, and this multiplexer boasts low skew to ensure that signals are synchronized accurately.
  • Quad 2:1 Multiplexing: With its four dual-channel multiplexers, it can switch between two inputs for each channel, offering flexibility in signal routing.
  • LVPECL Compatibility: The device supports Low Voltage Positive Emitter Coupled Logic (LVPECL) levels, ensuring compatibility with a range of industry-standard devices.
  • Power-Saving Features: It includes power-saving functions such as an enable input that powers down unused channels, reducing overall power consumption.

Applications

The MAX9393EHJ is particularly well-suited for use in:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Base stations and telecommunications infrastructure
  • Signal routing in test and measurement equipment
  • High-frequency trading systems

Technical Specifications

The device operates over a wide voltage range and temperature, ensuring reliability and performance under various conditions. It comes in a compact, surface-mount package, which is conducive to space-constrained applications.

Ordering Information

The MAX9393EHJ can be ordered through Maxim Integrated's official distributors and is available for sampling and bulk purchase. It is recommended to consult the datasheet and technical support for detailed specifications and application guidance.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess