EN
  • EN
  • DE
  • IT

MAX9390EHJ

Part No MAX9390EHJ
Manufacturer Maxim Integrated
Description Anything-to-LVDS Dual 2 x 2 Crosspoint Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215387-MAX9390EHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9390EHJ CAD Model

Description

Introducing the MAX9390EHJ from Maxim Integrated

The MAX9390EHJ is a high-performance, dual LVDS/LVTTL-to-LVDS repeater designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This component is engineered to ensure signal integrity by repeating two LVDS or LVTTL input signals into LVDS outputs. It's an ideal solution for applications that require high-speed data transmission with minimal signal degradation over long distances or through noisy environments.

Key Features

  • High-Speed Operation: The MAX9390EHJ is capable of operating at clock rates up to 660Mbps, making it suitable for high-speed data communication requirements.
  • Dual Channel: With its dual-channel capability, it can process two high-speed signals simultaneously, providing greater data throughput and system efficiency.
  • LVDS and LVTTL Compatibility: The device accepts LVDS or LVTTL input levels, providing flexibility in interfacing with different logic standards.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX9390EHJ offers a low-power operation that helps to conserve energy and reduce thermal output.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the MAX9390EHJ offers excellent reliability for critical applications.
  • Small Footprint: Housed in a compact 32-pin TQFP package, the MAX9390EHJ saves valuable board space while still delivering its powerful features.

Applications

The versatility of the MAX9390EHJ makes it a perfect choice for a wide array of applications. It is particularly well-suited for use in:

  • Networking and telecommunications equipment
  • High-speed data storage interfaces
  • Flat-panel displays and projectors
  • Industrial control systems
  • Computer motherboards and peripherals

Enhancing System Performance

With the MAX9390EHJ, systems designers can easily enhance the performance and reliability of their high-speed data interfaces. By using this robust repeater, signal integrity can be maintained across longer distances, noise immunity can be improved, and data throughput can be maximized. Whether upgrading existing systems or designing new ones, the MAX9390EHJ is a strategic choice for ensuring optimal LVDS data transmission.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,453 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess