EN
  • EN
  • DE
  • IT

MAX9380EUA+T

Part No MAX9380EUA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215865-MAX9380EUA+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9380EUA+T CAD Model

Description

Product Overview: MAX9380EUA+T from Maxim Integrated

The MAX9380EUA+T is a high-performance, low-power comparator from Maxim Integrated, designed to offer precise voltage comparison and signaling in a wide range of electronic applications. This comparator is well-suited for portable devices due to its compact µMAX package and its ability to operate over a broad voltage range, making it an ideal choice for designers looking for a reliable and efficient solution for their circuit designs.

Key Features

  • Wide Operating Voltage Range: The device can function at a supply voltage range of 2.5V to 5.5V, accommodating various power requirements and ensuring compatibility with both low-voltage and standard logic levels.
  • Low Power Consumption: With its low power draw, the MAX9380EUA+T is optimized for battery-powered applications, helping to extend device operating time and reduce power-related design constraints.
  • Fast Propagation Delay: The comparator boasts a fast propagation delay of typically 40ns, providing swift response times that are essential for high-speed signal processing and control systems.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the stability and reliability of the device under fluctuating signal conditions.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with a variety of digital logic families.

Applications

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • High-speed signal processing

The MAX9380EUA+T is offered in a space-saving µMAX package, which not only reduces the footprint on PCBs but also supports the trend towards miniaturization in electronics design. Its robust design ensures reliable operation in diverse environments, making it a versatile choice for industrial, automotive, and consumer electronic products.

Whether you are designing a sophisticated industrial monitoring system or a simple threshold detection circuit, the MAX9380EUA+T provides the accuracy, speed, and reliability needed to achieve high-performance results. Maxim Integrated's commitment to quality ensures that you are integrating a top-notch component into your electronic designs.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
Shindengen
Lowest to $0.2264
ESMT
Lowest to $3.6531
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.5071
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess