EN
  • EN
  • DE

MAX9372EUA+

Part No MAX9372EUA+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Level Translator LVTTL/TTL to LVPECL/PECL 2-CH Unidirectional 8-Pin uMAX / IC TRANSLATOR 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVTTL, TTL
Output Signal LVPECL, PECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787203-MAX9372EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9372
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9372EUA+ CAD Model

Description

Maxim Integrated MAX9372EUA+ Differential Line Receiver

The MAX9372EUA+ from Maxim Integrated is a high-speed, low-power differential line receiver designed for applications requiring ultra-fast data transmission and exceptional signal integrity. This precision device is an ideal choice for interfacing with high-speed differential signals such as LVPECL, LVDS, and CML. It is commonly utilized in networking, telecommunication, and high-performance computing environments where reliable and fast data communication is paramount.

With its small 8-pin µMAX package, the MAX9372EUA+ is optimized for space-constrained applications. It features a wide operating voltage range from 3.0V to 3.6V, making it versatile for various system designs. The line receiver boasts a high data rate of up to 3.2Gbps, ensuring that it can handle the demands of high-speed data processing and transfer.

The device incorporates a fail-safe feature that ensures a logic-high output if the inputs are open, shorted, or terminated but undriven, which enhances the reliability of the system in the event of a fault condition. Furthermore, the MAX9372EUA+ provides a low propagation delay of just 400ps and a very low jitter of 10ps (P-P), contributing to its high performance in critical timing applications.

Additional features of the MAX9372EUA+ include a differential input threshold that remains stable over the entire supply voltage and temperature range, and an enable input that allows the receiver outputs to be put into a high-impedance state, thus supporting power-saving modes and reducing power consumption when the device is not in active use.

For designers and engineers looking for a reliable and high-speed differential line receiver, the MAX9372EUA+ from Maxim Integrated is a top-tier option that combines performance, power efficiency, and compact form factor. Its robust design and advanced features make it a versatile component for a wide range of high-speed communication and data processing applications.

For more detailed information, including electrical characteristics and pin configurations, refer to the Maxim Integrated MAX9372EUA+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9563 $65.7378
13+ $8.9905 $116.8765
20+ $8.7087 $174.1740
28+ $8.4280 $235.9840
36+ $8.1474 $293.3064
48+ $7.3042 $350.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess