EN
  • EN
  • DE

MAX932CPA

Part No MAX932CPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra Low-Power, Low-Cost Comparators with 2eference | IC COMPARATOR SGL W/REF 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 6μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX932
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215375-MAX932CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX932CPA CAD Model

Description

Product Overview: MAX932CPA from Maxim Integrated

The MAX932CPA is a precision, low-power comparator produced by Maxim Integrated, a renowned leader in the development of integrated circuits. Designed for a wide array of applications, this comparator is well-suited for battery-powered devices, threshold detectors, and other electronic systems that require high performance with minimal power consumption.

Key Features

  • Low Power Consumption: The MAX932CPA is optimized for low-power operations, making it ideal for portable and battery-operated applications. It ensures extended battery life without compromising on performance.
  • Single-Supply Operation: It operates from a single +2.5V to +11V supply, or from dual supplies of ±1.25V to ±5.5V, providing flexibility in various circuit designs.
  • Precision Voltage Comparison: This device offers precise voltage comparison capabilities with a low input offset voltage, which is critical for accurate monitoring and control in electronic circuits.
  • Integrated Reference: The MAX932CPA includes an internal 1.182V ±1% reference voltage, eliminating the need for external components and simplifying design.
  • Fast Response Time: With its fast response time, the comparator is capable of quickly reacting to changes in input signals, which is essential for time-sensitive applications.

Applications

The MAX932CPA is versatile and can be used in a variety of applications, including:

  • Battery management systems
  • Window comparators
  • Threshold detectors and sensor interfaces
  • Zero-crossing detectors
  • Voltage level translation

Package and Reliability

The device comes in an 8-pin DIP (Dual In-Line Package) format, which is widely used and easy to integrate into different types of electronic assemblies. Maxim Integrated ensures high reliability and performance of the MAX932CPA, which has been rigorously tested to meet industry standards.

In summary, the MAX932CPA from Maxim Integrated stands out for its low power requirements, precision, and flexibility, making it a top choice for designers looking to optimize their electronic systems for both performance and energy efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess