EN
  • EN
  • DE

MAX9290GTM/V+

Part No MAX9290GTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CSI-2, MIPI
Number of Inputs 1
Number of Outputs 2
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX929
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 707349-MAX9290GTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9290GTM/V+ CAD Model

Description

Maxim Integrated MAX9290GTM/V+ Product Overview

The MAX9290GTM/V+ is a state-of-the-art serializer from Maxim Integrated, designed to seamlessly integrate advanced camera systems into automotive and industrial applications. This compact and powerful component is engineered to convert parallel input data into a serialized output stream, which can then be transmitted over a single differential pair. The MAX9290GTM/V+ boasts an impressive feature set that makes it a top choice for designers looking to implement high-speed data transfer with reliability and efficiency.

Key Features

  • High-Speed Operation: The MAX9290GTM/V+ supports high-speed serial links of up to 3.12 Gbps, enabling the transmission of large amounts of data with minimal latency. This is particularly beneficial for applications that require real-time video data, such as advanced driver-assistance systems (ADAS).
  • Robust Data Transmission: Utilizing Gigabit Multimedia Serial Link (GMSL) technology, the serializer ensures robust data transmission over distances up to 15 meters. This is achieved through the use of differential signaling, which enhances noise immunity and signal integrity.
  • Flexible Input Interface: The device accepts a wide range of input data formats, including 18-bit RGB and YUV, making it versatile for different camera and video processing systems.
  • Embedded Control Channel: An embedded bidirectional control channel operates simultaneously with video data, allowing for configuration and control of remote devices without the need for additional wires.
  • Automotive-Grade Reliability: Designed to meet the rigorous demands of the automotive industry, the MAX9290GTM/V+ is AEC-Q100 qualified, ensuring reliable performance under extreme conditions.

Applications

The MAX9290GTM/V+ is particularly well-suited for automotive applications, where its high-speed data transfer capabilities and robust performance are essential for safety-critical systems. It is commonly used in:

  • ADAS
  • Surround-View Systems
  • Rear-View Cameras
  • Driver Monitoring Systems

In addition to automotive uses, the MAX9290GTM/V+ is also ideal for industrial video applications, where long-distance, high-speed data transmission is required. With its advanced features and reliable performance, the MAX9290GTM/V+ from Maxim Integrated is a premier choice for any application demanding high-quality video serialization.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess