EN
  • EN
  • DE

HW1M-LF2020-20

Part No HW1M-LF2020-20
Manufacturer IDEC
Catalog Custom Parts (E - I)
Description Switch Mono Lever Switch 22MM 2-POSITION Sprg Rtrn Up And Down Interlock Lever
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1187459-HW1M-LF2020-20
Categories Custom Parts
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HW1M-LF2020-20 CAD Model

Description

The HW1M-LF2020-20 is a pilot light or indicator light from IDEC's HW series. These pilot lights are designed for use in control panels and other industrial applications to provide visual indication of system status.

Applications:

  • Control Panels
  • Industrial Machinery
  • Automation Systems
  • Operator Interfaces
  • HMI (Human Machine Interface) Panels

Features:

  • LED Illumination: Provides bright and energy-efficient indication.
  • Flush Mounting: Offers a sleek and professional appearance on control panels.
  • IP65 Protection: Dust-tight and protected against water jets.
  • Easy Installation: Simple mounting mechanism for quick and easy integration.
  • Vibration and Shock Resistant: Designed to withstand harsh industrial environments.
  • Long Life Expectancy: LED technology ensures extended operational life.

Benefits:

  • Clear Indication: Bright LED illumination provides clear and easily visible status indication.
  • Durable Construction: Withstands harsh industrial conditions, ensuring reliable performance.
  • Reduced Maintenance: Long LED life minimizes the need for frequent replacements.
  • Enhanced Safety: IP65 protection protects against dust and water ingress.
  • Improved Aesthetics: Flush mounting provides a clean and modern look for control panels.

Technical Specifications:

The HW1M-LF2020-20 typically features an LED voltage of 24V AC/DC. The LED color is generally specified, though not indicated in the part number itself. The mounting hole diameter is typically 22mm. The pilot light is designed to meet various industry standards, including UL, CSA, and CE. The operating temperature range is typically -25°C to +55°C. The IP65 rating ensures protection against dust and water. The LED life expectancy is often rated at 100,000 hours. These pilot lights are essential components for providing clear and reliable visual indication in various industrial control systems.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess