EN
  • EN
  • DE

MAX9281GTM/V+T

Part No MAX9281GTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 3.12GBPS 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3.12Gbps
Input Type LVDS
Output Type CML
Number of Inputs 30
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9281
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075836-MAX9281GTM/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9281GTM/V+T CAD Model

Description

Maxim Integrated MAX9281GTM/V+T Coaxial Cable Serializer

The MAX9281GTM/V+T from Maxim Integrated is a state-of-the-art serializer designed to enable the transmission of high-speed serial data over coaxial cables. This advanced component is an ideal solution for automotive and industrial video applications where robust data communication is essential.

Key Features

  • High-Speed Data Transfer: The MAX9281GTM/V+T facilitates a high-speed serial interface capable of transmitting 1.5 Gbps to 3.12 Gbps data rates, ensuring swift and efficient data transfer for demanding applications.
  • Multiple Input Formats: It supports various input formats, including 24-bit parallel RGB or YUV data, making it highly versatile for different video data types.
  • Automatic Coaxial Cable Adaptation: The built-in cable adaptation feature allows the device to compensate for the cable length and quality, ensuring signal integrity over long distances.
  • Spread Spectrum Capability: To reduce electromagnetic interference (EMI), the serializer incorporates a spread spectrum on the serialized output.
  • Power-Over-Coax Support: The device can also supply power over the coaxial cable, simplifying the system design by eliminating the need for additional power wires.

Applications

The MAX9281GTM/V+T is perfectly suited for a range of applications, particularly in the automotive sector where it can be used for high-resolution cameras for advanced driver assistance systems (ADAS). It is also applicable in industrial camera systems, where reliable and high-speed data transmission is crucial.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX9281GTM/V+T is built to meet the stringent requirements of the automotive industry, ensuring performance and durability in harsh environments. With its robust design, it can withstand the wide temperature ranges and vibrations common in automotive applications.

Integration and Compatibility

This serializer is designed to be paired with compatible deserializers from Maxim Integrated for a complete data transmission solution. Its compact 48-pin LQFP package allows for easy integration into a variety of designs, maintaining a small footprint while delivering powerful performance.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess