EN
  • EN
  • DE

MAX9272GTM+T

Part No MAX9272GTM+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 28 Bit GMSL Deserializer 48-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 1 Mbps
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Inputs 1
Number of Outputs 28
Number of Pins 48
Operating Supply Voltage 3.6 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075834-MAX9272GTM+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9272GTM+T CAD Model

Description

Maxim Integrated MAX9272GTM+T 16-Bit GMSL Serializer

The Maxim Integrated MAX9272GTM+T is a compact, high-speed serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology, designed to interface with automotive video cameras. This powerful component is an integral part of advanced driver-assistance systems (ADAS), providing a reliable and efficient method for transmitting high-resolution video data over a single coaxial cable or a differential pair.

Key Features

  • High-Speed Data Transfer: The MAX9272GTM+T is capable of serializing 16-bit data and delivering it at a maximum payload data rate of 1.5Gbps, ensuring the fast and seamless transmission of video and control data.
  • Enhanced EMI Performance: It employs spread spectrum and reduced-swing LVDS technologies to minimize electromagnetic interference (EMI), a critical feature for automotive environments where signal integrity is paramount.
  • Flexible Interface: The device supports a wide range of input data formats, including RGB, YUV, and RAW data, making it versatile for different camera types and image processing requirements.
  • Robust Error Detection: With a built-in error detection mechanism, the serializer checks for data integrity, ensuring that any transmission errors are identified and flagged for correction or retransmission.

Applications

The MAX9272GTM+T is primarily used in the automotive industry, particularly in applications such as:

  • Automotive rear-view and surround-view cameras
  • Driver monitoring systems
  • Automotive infotainment and display systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

  • Supply Voltage Range: 1.7V to 1.9V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 48-pin TQFN-EP
  • Lead-Free and RoHS Compliant

The MAX9272GTM+T from Maxim Integrated is a testament to the company's commitment to delivering high-performance, reliable solutions for the automotive sector. Its advanced features and robust design make it an essential component for video transmission in modern vehicles, contributing to safer and more advanced driving experiences.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,051 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess