EN
  • EN
  • DE

MAX9248GCM+

Part No MAX9248GCM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 27-Bit, 2.5MHz to 42MHz DC-Balanced LVDS Deserializers | IC DESERIALIZER LVDS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 756Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX9248
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1215359-MAX9248GCM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9248GCM+ CAD Model

Description

The MAX9248GCM+ is an advanced serializer integrated circuit from Maxim Integrated, designed to efficiently convert parallel input data into serial output data streams. This high-speed serial link serializer is particularly suitable for automotive and industrial applications where long-distance data transmission with high noise immunity is required.

Key Features:

  • High Data Rate: Supports data transmission rates up to 3.12Gbps, enabling fast and reliable communication over long distances.
  • Low Electromagnetic Interference (EMI): Utilizes spread spectrum modulation to minimize EMI, a critical feature for automotive and industrial environments.
  • Reduced Cable Complexity: By converting parallel data to serial format, the need for multiple data lines is reduced, simplifying cable design and reducing overall system cost.
  • Robust Error Detection: Incorporates a robust cyclic redundancy check (CRC) for error detection, ensuring data integrity during transmission.
  • Programmable Spread Spectrum: Offers programmable spread spectrum levels for greater flexibility in managing EMI according to specific application requirements.
  • Hot Plug Capability: Designed to support hot plugging, allowing devices to be connected or disconnected without the need to power down the system.

Applications:

  • Automotive infotainment and driver assistance systems
  • High-resolution video displays and cameras
  • Industrial control and automation systems
  • Medical imaging and diagnostics equipment

The MAX9248GCM+ is offered in a compact 48-pin LQFP package, making it ideal for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliable performance under extreme conditions, making it a versatile choice for a wide range of high-speed data transmission tasks.

With its combination of high-speed data capabilities, EMI management, and robust error detection, the MAX9248GCM+ from Maxim Integrated is an excellent solution for designers looking to improve data communication reliability and efficiency in their next-generation electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0254 $60.1016
10+ $12.3296 $123.2960
15+ $11.9439 $179.1585
20+ $11.5581 $231.1620
26+ $11.1735 $290.5110
35+ $10.0173 $350.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess