EN
  • EN
  • DE

MAX9247GCM/V+T

Part No MAX9247GCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 27BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 756Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 707302-MAX9247GCM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9247
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9247GCM/V+T CAD Model

Description

Maxim Integrated's MAX9247GCM/V+T: A High-Performance Serializer

The MAX9247GCM/V+T from Maxim Integrated is a compact, high-speed serializer that is designed to efficiently transfer high-resolution video and control data over a single twisted-pair or coaxial cable. This advanced component is an ideal solution for automotive and industrial applications where high data bandwidth and robust communication are required.

Key Features

  • High Data Rate: The MAX9247GCM/V+T supports serial data rates up to 1.5Gbps, enabling the transfer of 720p and 1080p HD video streams with ease.
  • Low Electromagnetic Interference (EMI): The device utilizes spread spectrum modulation, which significantly reduces EMI, a critical feature for sensitive automotive environments.
  • Embedded Control Channel: Alongside video, this serializer can transmit full-duplex control data, allowing for bidirectional communication over the same cable.
  • Reduced Cabling Requirements: By consolidating video and control signal transmission into a single cable, the MAX9247GCM/V+T minimizes cabling complexity and cost.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable runs, ensuring reliable data transmission even in challenging conditions.

Applications

The versatility of the MAX9247GCM/V+T makes it suitable for a wide range of applications, including:

  • Automotive safety and infotainment systems
  • Industrial video cameras and monitors
  • High-definition video surveillance systems
  • Advanced driver-assistance systems (ADAS)

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX9247GCM/V+T is no exception. It is built to meet the rigorous standards required for automotive and industrial environments, ensuring high reliability and performance. The device comes in a 48-pin LQFP package and is specified for the -40°C to +105°C automotive temperature range, making it suitable for outdoor and harsh industrial applications.

Overall, the MAX9247GCM/V+T is a powerful serializer that offers a balance of high-speed data transmission, low EMI, and robust performance, making it a top choice for designers looking to optimize their high-definition video and control systems.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6436 $53.1488
19+ $5.4511 $103.5709
29+ $5.2808 $153.1432
40+ $5.1104 $204.4160
51+ $4.9401 $251.9451
68+ $4.4291 $301.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess