EN
  • EN
  • DE

MAX923MSA/PR+T

Part No MAX923MSA/PR+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual 11V/±5.5V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075832-MAX923MSA/PR+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX923MSA/PR+T CAD Model

Description

The MAX923MSA/PR+T is a high-performance, low-power voltage comparator from Maxim Integrated, designed with precision and versatility in mind. This device is ideal for a range of applications, including battery-powered systems, threshold detection, and portable electronics, thanks to its low-voltage operation and minimal power consumption.

Key Features

  • Low Power Consumption: The MAX923MSA/PR+T is optimized for low-power operations, making it suitable for battery-operated devices where power efficiency is critical.
  • Dual Comparators: This product includes two independent voltage comparators, providing flexibility in monitoring two separate voltage levels or implementing windowed voltage detection.
  • Precision Performance: With its precision voltage reference, the MAX923MSA/PR+T ensures accurate voltage comparison, critical for sensitive electronics and feedback control systems.
  • Adjustable Hysteresis: The built-in adjustable hysteresis allows for customizable noise immunity, which is essential in noisy environments or when dealing with unstable signals.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating a variety of power sources and system requirements.
  • Low-Voltage Operation: The comparator is capable of functioning at low voltages, making it particularly useful in low-power applications.
  • Compact Package: Housed in a compact SOIC-8 package, the MAX923MSA/PR+T saves valuable board space without compromising on functionality.

Applications

The MAX923MSA/PR+T is versatile enough to be used in numerous applications, including:

  • Battery-powered devices
  • Threshold detectors
  • Portable consumer electronics
  • Industrial monitoring systems
  • Windowed voltage detectors

Conclusion

Maxim Integrated's MAX923MSA/PR+T voltage comparator is an essential component for designers looking for a reliable, precise, and power-efficient solution to compare voltages within their electronic systems. Its dual comparator design, coupled with adjustable hysteresis and low-power operation, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess