EN
  • EN
  • DE

MAX9218ECM/V+T

Part No MAX9218ECM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 700Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 707285-MAX9218ECM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9218
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9218ECM/V+T CAD Model

Description

The MAX9218ECM/V+T from Maxim Integrated is a sophisticated serializer designed to simplify and enhance the design of high-speed data communication in automotive and industrial applications. This compact and efficient component is engineered to serialize 27 bits of parallel data into a high-speed serial data stream with embedded clock information.

Key Features

  • High Data Rate: Supports data serialization at rates up to 1.5 Gbps, ensuring rapid data transmission for time-sensitive applications.
  • LVDS Interface: Utilizes Low-Voltage Differential Signaling (LVDS) for robust data transfer with reduced electromagnetic interference (EMI), making it ideal for noise-sensitive environments.
  • Embedded Clock: The embedded clock within the serial data stream simplifies system design by eliminating the need for a separate clock line.
  • Programmable Spread Spectrum: Features a programmable spread spectrum for serialized data, which further helps in reducing EMI.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range from -40°C to +85°C, suitable for harsh environments.
  • Power Management: Offers Power-Down and Standby modes for improved power efficiency, crucial for battery-operated and energy-conscious designs.

Applications

The MAX9218ECM/V+T is versatile and can be employed in various applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial video cameras and displays
  • High-speed digital data transmission systems
  • Medical imaging equipment

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX9218ECM/V+T is no exception. It is crafted to meet stringent industry standards, ensuring reliable performance in critical systems. The device is available in a 48-pin LQFP package and is specified for the extended automotive temperature range, making it a reliable choice for designers looking to integrate high-speed data transmission capabilities with confidence.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Input Output
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess