EN
  • EN
  • DE

RAC05-05SK

Part No RAC05-05SK
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202365-RAC05-05SK
Manufacturer Recom Power
Category Power Supplies - Board Mount AC DC Converters
Series POWERLINE RAC05-K (5W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 5V
Package / Case 5-DIP Module
Ultra Librarian 3D Model Ultra Librarian RAC05-05SK CAD Model

Description

The Recom Power POWERLINE RAC05-K (5W) is an enclosed AC/DC converter.

  • Manufacturer: Recom Power
  • Series: POWERLINE RAC05-K (5W)
  • Type: AC/DC Converter
  • Input Voltage: 85V to 264VAC and 120V to 370VDC
  • Output Voltage: 5V (Single Output)
  • Package: Tube
  • Package/Case: 5-DIP Module
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0821 $60.2463
7+ $16.4777 $115.3439
10+ $15.9627 $159.6270
13+ $15.4478 $200.8214
17+ $14.9329 $253.8593
23+ $13.3881 $307.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess