EN
  • EN
  • DE

MAX9217ECM/V+

Part No MAX9217ECM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 700Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MAX9217
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 707283-MAX9217ECM/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9217ECM/V+ CAD Model

Description

Maxim Integrated's MAX9217ECM/V+ Serializer

The MAX9217ECM/V+ is a high-performance serializer designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is engineered to streamline the process of transmitting high-speed digital data over a single differential pair, thereby greatly reducing the number of cables and connectors required in complex systems. The MAX9217ECM/V+ is an ideal solution for automotive applications, industrial video cameras, and any system where space is at a premium and high data integrity is a must.

The serializer is capable of converting parallel input data into a serial output stream with embedded clock information. This function is particularly useful in applications that require high-speed data transfer, such as moving video data from a camera to a display or processor unit. The device supports a wide range of data rates, making it versatile for various high-speed communication requirements.

One of the key features of the MAX9217ECM/V+ is its robustness against electromagnetic interference (EMI), which is a critical consideration in automotive and industrial environments. The use of differential signaling not only minimizes the number of interconnects but also enhances noise immunity, ensuring reliable performance even in electrically noisy conditions.

The serializer comes in a compact 48-pin LQFP package, which is conducive to space-constrained applications. Its low-voltage differential signaling (LVDS) output is compatible with a variety of high-speed interfaces, allowing for flexible system design and easy integration with other components.

Additionally, the MAX9217ECM/V+ features programmable spread spectrum modulation, which further reduces EMI, and a preamble-controlled communication protocol that ensures synchronization between the serializer and deserializer. It also includes safety features such as thermal shutdown and under-voltage lockout to protect the device and the system it is integrated into.

In summary, Maxim Integrated's MAX9217ECM/V+ is a sophisticated and reliable solution for serial data communication, offering a blend of high-speed performance, EMI resistance, and compact packaging. It is an excellent choice for designers looking to enhance their system's data integrity and efficiency.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess