EN
  • EN
  • DE

UCC5350MCDWV

Part No UCC5350MCDWV
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Current - Peak Output -
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5350
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 64 pcs
Win Source Part Number 1383781-UCC5350MCDWV
Ultra Librarian 3D Model Ultra Librarian UCC5350MCDWV CAD Model

Description

Introducing the UCC5350MCDWV Isolated Gate Driver from Texas Instruments

The UCC5350MCDWV is a robust, high-performance isolated gate driver designed for driving power switches such as IGBTs and MOSFETs. Manufactured by Texas Instruments, this driver is engineered to cater to a wide range of applications, including motor control, industrial inverters, and power supplies that require reliable and efficient switching capabilities.

Key Features

  • Isolation: The UCC5350MCDWV comes with reinforced isolation of up to 3 kVRMS, ensuring that the input and output are electrically separated for safety and system reliability. This feature makes it an ideal choice for high-voltage applications where isolation is critical.
  • Peak Output Current: It offers a robust peak output current of +/-2.5 A, providing strong drive capability for a variety of power semiconductors.
  • CMC and DUV Protection: The device includes Common-Mode Transient Immunity (CMTI) and Desaturation (DESAT) fault protection, enhancing the reliability of power systems by preventing false triggering and protecting against short-circuit conditions.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring performance stability across a broad range of environmental conditions.

Advanced Design and Integration

The UCC5350MCDWV's advanced design includes a split output that allows designers to independently optimize turn-on and turn-off times, reducing switching losses and improving efficiency. Additionally, its Miller clamp functionality is particularly useful in preventing gate voltage overshoot during high dv/dt events.

Package and Compatibility

This gate driver comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It is also compatible with standard logic-level inputs, allowing for easy integration into existing designs without the need for additional level-shifting components.

Conclusion

Overall, the UCC5350MCDWV from Texas Instruments represents a highly reliable and efficient solution for driving high-power switches. With its advanced protection features, high isolation, and strong drive capabilities, it is an excellent choice for engineers looking to enhance the performance and safety of their power systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6722 $50.7718
40+ $2.5030 $100.1200
63+ $2.4185 $152.3655
89+ $2.2493 $200.1877
116+ $2.1648 $251.1168
145+ $2.0802 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess