EN
  • EN
  • DE

MAX9210EUM+D

Part No MAX9210EUM+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Deserializer 1785Mbps Automotive 48-Pin TSSOP / IC DESERIALIZER PROG 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Deserializer
Data Rate 1.785Gbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 3
Number of Outputs 21
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 787179-MAX9210EUM+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9210EUM+D
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9210EUM+D CAD Model

Description

Maxim Integrated's MAX9210EUM+D: High-Speed LVDS Serializer

Maxim Integrated's MAX9210EUM+D is a cutting-edge high-speed low-voltage differential signaling (LVDS) serializer that is designed to deliver exceptional performance in a wide range of applications requiring high-speed data transmission. This compact and efficient serializer is ideal for use in automotive infotainment systems, high-resolution video displays, and other data-intensive applications where signal integrity and reliability are paramount.

The MAX9210EUM+D serializer converts 10 bits of parallel LVTTL/LVCMOS data into a single LVDS data stream, effectively reducing cable size, cost, and weight while increasing data throughput and minimizing electromagnetic interference (EMI). With a serialization rate of up to 840Mbps, this device ensures that high-speed data can be transmitted with precision and accuracy over long distances or within electrically noisy environments.

One of the standout features of the MAX9210EUM+D is its integrated DC-balanced encoding, which provides a low-jitter serialized output, making it an excellent choice for applications that require stable and reliable data transmission. The device also supports a wide range of operating temperatures, from -40°C to +85°C, making it suitable for use in harsh environments.

The MAX9210EUM+D is housed in a compact 48-pin TSSOP package, which is optimized for space-constrained applications. It also includes additional functionality such as programmable pre-emphasis and output swing, allowing designers to fine-tune the performance for specific applications and cable lengths. Furthermore, the device features an automatic power-down mode when the input video is inactive, contributing to power efficiency within the system.

For ease of integration, the MAX9210EUM+D is fully compatible with industry standards, ensuring interoperability with a wide range of LVDS receivers. This compatibility, along with its robust performance, makes the MAX9210EUM+D an excellent choice for designers looking to enhance their high-speed data communication systems with a reliable and efficient serialization solution.

Overall, Maxim Integrated's MAX9210EUM+D represents a blend of high-speed performance, signal integrity, and design flexibility, making it a top-tier choice for any application that demands a high-quality LVDS serialization solution.

You May Also Be Interested in

Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess