EN
  • EN
  • DE

MAX9203ESA

Part No MAX9203ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, 7ns, Low-Power Voltage Comparators | IC COMPARATOR LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type TTL
Supply Voltage , Single/Dual (±) 4.75V ~ 10.5V, ±2.375V ~ 5.75V
Voltage - Input Offset (Maximum) 4mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Quiescent (Maximum) 2mA, 1.6mA, 800μA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9203
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215341-MAX9203ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9203ESA CAD Model

Description

The MAX9203ESA is a compact, high-performance serializer from Maxim Integrated, designed to effectively handle high-speed, low-voltage differential signaling (LVDS) data transmission. This device is an ideal solution for applications requiring fast data transfer rates with minimal electromagnetic interference (EMI) and power consumption.

Featuring a wide data bandwidth of up to 10Mbps to 500Mbps, the MAX9203ESA is capable of serializing 21 bits of LVTTL/LVCMOS data into three LVDS outputs. This makes it particularly suitable for high-speed data communications in a variety of digital systems such as telecom infrastructure, computing, automotive, and industrial controls.

The MAX9203ESA operates from a single +3.3V supply, which helps in simplifying power supply design and management. Its low-voltage differential signaling technology ensures robust data transmission over long distances or in noisy environments, while maintaining low power dissipation and reduced EMI.

Key features of the MAX9203ESA include:

  • 21-Bit Parallel LVCMOS/LVTTL to 3 LVDS Serial Data Path
  • Wide Data Bandwidth: 10Mbps to 500Mbps
  • Single +3.3V Supply Operation
  • Low-Power Consumption
  • Reduced EMI
  • Flow-Through Pinout for Easy PCB Layout
  • Integrated Termination Resistors for LVDS Inputs
  • Small 8x10mm 48-Pin SSOP Package

The serializer also comes with a flow-through pinout design, which simplifies the printed circuit board (PCB) layout process, further reducing design complexity and time to market. Additionally, integrated termination resistors for the LVDS inputs not only save board space but also enhance signal integrity.

Enclosed in a space-saving 48-pin SSOP package with dimensions of 8x10mm, the MAX9203ESA is designed for ease of integration into a wide array of high-speed digital applications, providing designers with a reliable and efficient data transmission solution.

With its combination of high-speed performance, low power consumption, and robust data integrity, the MAX9203ESA from Maxim Integrated stands out as a superior choice for your LVDS data serialization needs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2156 $50.5092
17+ $5.9205 $100.6485
27+ $5.7355 $154.8585
37+ $5.5505 $205.3685
47+ $5.3655 $252.1785
63+ $4.8104 $303.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,194 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess