EN
  • EN
  • DE

LAN8720AI-CP-ABC

Part No LAN8720AI-CP-ABC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 24SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 2/2
Duplex Full
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Base Product Number LAN8720
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 852481-LAN8720AI-CP-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8720AI-CP-ABC CAD Model

Description

Microchip Technology LAN8720AI-CP-ABC Overview

The LAN8720AI-CP-ABC is a compact, high-performance, small-footprint Ethernet physical layer transceiver (PHY) from Microchip Technology, designed for embedded applications where efficiency, reliability, and connectivity are crucial. This product is part of Microchip's extensive LAN product family and is particularly suited for Internet of Things (IoT) devices, consumer electronics, industrial automation, and any system requiring network connectivity.

Key Features

  • Interface: The device supports the RMII interface and is compliant with 10BASE-T and 100BASE-TX IEEE standards, ensuring broad compatibility with various microcontrollers and Ethernet controllers.
  • Energy Efficiency: With support for Energy Efficient Ethernet (IEEE 802.3az), the LAN8720AI-CP-ABC can significantly reduce power consumption during periods of low data activity, making it ideal for power-sensitive applications.
  • Performance: Its high-performance architecture, with a low-latency design, provides fast and reliable data transmission, which is critical for real-time communication applications.
  • Integration: The device features an integrated voltage regulator and supports HP Auto-MDIX, allowing the use of direct or crossover cables automatically.
  • Size: The LAN8720AI-CP-ABC comes in a compact 24-pin QFN package, making it a space-saving solution for designs where PCB real estate is at a premium.

Applications

The versatility of the LAN8720AI-CP-ABC allows it to be integrated into a wide array of applications. These include but are not limited to:

  • Embedded systems for IoT devices
  • Networked consumer electronics
  • Industrial automation and control systems
  • Smart home devices
  • Automotive infotainment systems
  • Point of Sale (PoS) terminals

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN8720AI-CP-ABC is backed by Microchip's robust technical support and documentation, ensuring developers have access to the resources they need to integrate the PHY into their designs successfully.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7757 $53.2710
70+ $1.4570 $101.9900
110+ $1.4115 $155.2650
150+ $1.3660 $204.9000
190+ $1.3204 $250.8760
255+ $1.1838 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess