EN
  • EN
  • DE

MAX9022ASA

Part No MAX9022ASA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Micropower, Ultra-Small, Single/Dual/Quad, Single-Supply Comparators | IC COMPARATOR DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.003μA at 5V
Current - Quiescent (Maximum) 5μA
CMRR, PSRR 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9022
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215282-MAX9022ASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9022ASA CAD Model

Description

Maxim Integrated MAX9022ASA Overview

The MAX9022ASA from Maxim Integrated is a high-precision, low-power, dual operational amplifier (op-amp) designed for a variety of applications that require low voltage operation and space-saving packaging. This op-amp is well-suited for portable and battery-powered devices due to its low power consumption and compact SOIC-8 package.

Key Features

  • Low Power Consumption: The device is optimized for low-power applications, ensuring extended battery life in portable devices.
  • Dual Op-Amp Configuration: It features two operational amplifiers in a single package, providing design flexibility and saving space on the PCB.
  • Wide Supply Voltage Range: The MAX9022ASA operates from a supply voltage range of 2.5V to 5.5V, accommodating a variety of power sources.
  • Low Input Bias Current: It exhibits a low input bias current, making it suitable for high-impedance sensor applications and precision measurements.
  • High Output Drive Capability: The op-amp can drive large capacitive loads while maintaining stability, which is essential for driving A/D converters and buffering DAC outputs.
  • Unity-Gain Stable: The device is stable for gain configurations of +1 and higher, ensuring reliable performance across a range of applications.

Applications

The versatility of the MAX9022ASA op-amp allows it to be used in a range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Audio Processing
  • Active Filters
  • Notebooks and PDAs

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX9022ASA is built to meet high standards, ensuring consistent performance and durability in demanding environments. Whether used in industrial, commercial, or consumer applications, this dual op-amp is a reliable choice for designers looking for a mix of power efficiency and precision.

Conclusion

The MAX9022ASA from Maxim Integrated stands out as a high-performance, dual operational amplifier that is ideal for a wide range of low-power applications. Its compact size, combined with low power consumption and a broad supply voltage range, make it an excellent choice for designers looking to optimize their systems for both space and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess