EN
  • EN
  • DE

MAX3580ETJ+

Part No MAX3580ETJ+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC TUNER TV DIRECT CONV 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Type Direct Conversion TV Tuner
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 116845-MAX3580ETJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3580ETJ+ CAD Model

Description

The MAX3580ETJ+ from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance television signal processing. This advanced tuner IC is engineered to facilitate the reception of digital broadcasts in a compact and efficient form factor. The MAX3580ETJ+ is a quintessential component for modern television systems, set-top boxes, and similar digital video applications, offering unparalleled signal clarity and fidelity.

Key Features

  • Direct-conversion tuner architecture
  • Supports a wide range of television standards, including DVB-T, DVB-T2, ISDB-T, and ATSC
  • Integrated low-noise amplifier (LNA) for improved signal sensitivity
  • Highly integrated design reduces external component count
  • Advanced filtering capabilities to minimize signal interference
  • Small 40-pin thin QFN package for space-saving applications

Applications

  • Digital televisions
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Portable media players

The MAX3580ETJ+ is built with a direct-conversion tuner architecture, which translates to reduced system complexity and enhanced performance. It is capable of handling a multitude of digital television standards, making it a versatile solution for global markets. The inclusion of an integrated LNA ensures that the tuner can pick up weak signals with greater accuracy, thus improving the overall viewing experience.

Maxim Integrated has designed the MAX3580ETJ+ with a focus on minimizing external components. This highly integrated approach not only simplifies the design process for manufacturers but also contributes to a reduction in overall system cost and power consumption. The device's advanced filtering capabilities ensure that it can effectively handle the co-channel and adjacent channel interference, which is critical for maintaining signal integrity in dense urban environments.

The MAX3580ETJ+ comes in a compact 40-pin thin QFN package, making it an ideal choice for applications where board space is at a premium. Whether it's for a high-definition television, a feature-rich set-top box, or a portable media player, this tuner IC delivers the performance and reliability expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7293 $60.0446
52+ $2.2395 $116.4540
80+ $2.1691 $173.5280
111+ $2.0998 $233.0778
143+ $2.0293 $290.1899
191+ $1.8191 $347.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess