EN
  • EN
  • DE
  • IT

MAX919ESA+T

Part No MAX919ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 1.2μA
CMRR, PSRR (Typ) 66.02dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 940μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707273-MAX919ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX919
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX919ESA+T CAD Model

Description

Maxim Integrated MAX919ESA+T Microprocessor Supervisory Circuit

The MAX919ESA+T from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit is particularly suitable for use in portable computers, controllers, intelligent instruments, and critical µP power monitoring. It ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX919ESA+T operates over a wide voltage range and offers a variety of threshold voltages, making it versatile for various applications.

The device comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. It features a reset comparator designed to ignore fast transients on VCC, and its reset output is guaranteed to remain in the logic low state with VCC as low as 1V. The MAX919ESA+T also includes a debounced manual reset input, allowing the user to trigger a reset with an external pushbutton or logic signal.

Key features of the MAX919ESA+T include:

  • Low supply current of 15µA (typical), which is crucial for battery-powered devices.
  • Reset timeout period of 140ms (min), providing adequate time for the µP to initialize.
  • Factory-trimmed reset threshold voltages for 5V systems, eliminating the need for external adjustments.
  • Immunity to short VCC transients, ensuring reliable operation under noisy conditions.
  • Capability to assert reset with VCC down to 1V, ensuring proper system reset during low power conditions.
  • No external components are required, simplifying design and reducing overall system cost.

With its precision voltage monitoring and robust feature set, the MAX919ESA+T is an excellent choice for engineers looking to enhance system reliability and perform critical monitoring functions with minimal additional complexity. Whether you're designing a new system or upgrading an existing one, the MAX919ESA+T offers a compact, cost-effective solution for your supervisory circuit needs.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess