Maxim Integrated MAX9173EUE+ High-Speed LVDS Serializer
The MAX9173EUE+ from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer designed to facilitate point-to-point baseband data transmission at high speeds over printed circuit boards and cables. This compact serializer is ideal for applications requiring high data throughput and noise immunity in a limited space, such as digital copiers, laser printers, and LCD displays.
Key Features
- High-Speed Operation: The MAX9173EUE+ supports data rates up to 800Mbps, making it suitable for high-speed data transmission requirements.
- Low-Power Consumption: Its low-power design ensures minimal power draw, which is critical for energy-sensitive applications.
- Small Footprint: Enclosed in a 16-pin TSSOP package, it occupies minimal board space, allowing for more compact system designs.
- Integrated Termination Resistors: On-chip termination resistors simplify the board layout and reduce external component count, further enhancing design convenience.
- Flow-Through Pinout: The flow-through pinout design of the MAX9173EUE+ aids in simplifying the PCB layout by reducing trace crossings, which helps in maintaining signal integrity.
Performance Specifications
- Voltage Range: The device operates over a wide supply voltage range of 3.0V to 3.6V, providing design flexibility.
- Temperature Range: It is rated for operation over the extended temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
- Fail-Safe Feature: The MAX9173EUE+ includes a fail-safe feature that ensures a known output state when inputs are undriven.
Applications
- High-speed digital interfaces
- Flat-panel display links
- Backplane interconnects
- Telecommunications infrastructure
The MAX9173EUE+ is a testament to Maxim Integrated's commitment to providing advanced communication solutions that meet the demands of high-speed data transmission while minimizing power consumption and board space requirements. Its robust feature set ensures that it is an excellent choice for designers looking to implement reliable, high-speed data communication in their systems.