EN
  • EN
  • DE

MAX9144EUD

Part No MAX9144EUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MAX9144
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882606-MAX9144EUD
Ultra Librarian 3D Model Ultra Librarian MAX9144EUD CAD Model

Description

The MAX9144EUD is a high-speed, low-power comparator from Maxim Integrated, designed for a variety of applications that require fast response times and low power consumption. This comparator is part of Maxim's MAX914x series and is known for its reliability and performance in critical signal processing tasks.

Key Features

  • High-Speed Operation: The MAX9144EUD offers a fast propagation delay of typically 10ns, making it ideal for high-frequency or fast-edge applications.
  • Low Power Consumption: With a quiescent current of just 1mA per comparator at +5V, it is an excellent choice for power-sensitive designs.
  • Single +3V to +5.5V Supply: The device operates from a single supply voltage, simplifying power supply design and ensuring compatibility with a range of systems.
  • Input Voltage Range: The input voltage range extends 200mV beyond the supply rails, enhancing the comparator's flexibility in various applications.
  • Low Input Offset Voltage: A low input offset voltage minimizes error and increases the precision of the system.
  • Push-Pull TTL/CMOS-Compatible Outputs: The outputs can directly drive TTL or CMOS logic, eliminating the need for external drivers.
  • Latch Function: The inclusion of a latch function allows the user to hold the output state, which is useful in timing applications.

Applications

The MAX9144EUD is versatile and can be used in numerous applications, including:

  • Zero-crossing detectors
  • High-speed sampling circuits
  • Window comparators
  • Line receivers
  • ADC front-end signal conditioning
  • Pulse and square-wave shapers

Package and Quality

The MAX9144EUD comes in a 14-pin TSSOP package, which is suitable for space-constrained applications. It is manufactured by Maxim Integrated, a company known for its commitment to quality and reliability in the semiconductor industry.

With its combination of speed, power efficiency, and robustness, the MAX9144EUD is an excellent choice for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess