MAX9140AAXK+T - High-Speed Comparator from Maxim Integrated
The MAX9140AAXK+T is a state-of-the-art high-speed comparator designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This high-performance comparator is well-suited for a variety of applications that require fast response times and precision, such as zero-crossing detectors, window comparators, and high-speed signal processing circuits.
Key Features
- Fast Propagation Delay: The MAX9140AAXK+T boasts a swift propagation delay of typically 40ns, ensuring rapid response to input signal changes.
- Low Power Consumption: With a low supply current of typically 800µA, this comparator is ideal for power-sensitive applications.
- Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, providing flexibility in various system designs.
- Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering from noisy input signals.
- Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
- Compact Package: The MAX9140AAXK+T is available in a small 5-pin SC70 package, making it suitable for space-constrained applications.
Applications
The high-speed and low-power characteristics of the MAX9140AAXK+T make it an excellent choice for a wide range of applications, including:
- High-speed signal processing
- Zero-crossing detectors
- Window comparators
- Battery-powered and portable devices
- System monitoring and control
- Data systems
Maxim Integrated's MAX9140AAXK+T is designed to meet the demands of modern electronic systems where high speed, low power, and small footprint are critical. Whether you're designing for consumer electronics, industrial controls, or communication systems, this high-speed comparator is engineered to deliver performance and reliability in a compact package.