Product Overview: MAX913ESA+T
The MAX913ESA+T is a high-speed, low-power, single-supply comparator with differential inputs and TTL logic output from Maxim Integrated. This precision device is designed to operate over a wide single +5V to +10V supply range or a dual ±5V supply. Its unique design combines high-speed operation with low-power consumption, making it suitable for a variety of applications such as high-speed signal processing, A/D converters, zero-crossing detectors, and system monitoring in both industrial and consumer electronics.
Key Features
- Fast Propagation Delay: The MAX913ESA+T boasts a fast propagation delay of typically 10ns, ensuring quick response times in critical applications.
- Low Power Consumption: Despite its fast response time, the device maintains low power consumption, making it ideal for power-sensitive designs.
- Single or Dual Supply Operation: Versatility is provided by the option to use either a single supply ranging from +5V to +10V or a dual ±5V supply, offering flexibility in various system designs.
- Differential Inputs: Differential inputs allow for increased noise immunity and are particularly useful in environments with high interference.
- TTL Logic Output: The TTL-compatible output ensures easy interfacing with digital logic circuits.
- Internal Hysteresis: Built-in hysteresis improves noise margin and avoids oscillations on the output signal.
- Compact Package: The MAX913ESA+T comes in a small 8-pin SOIC package, saving valuable board space in space-constrained applications.
Applications
The MAX913ESA+T is well-suited for a broad range of applications, including:
- High-speed analog-to-digital converters
- Zero-crossing detectors in motor control circuits
- VCOs and PLLs for clock generation
- High-speed differential line receivers
- Window comparators
- Waveform and pulse shaping circuits
With its combination of speed, power efficiency, and flexible supply options, the MAX913ESA+T from Maxim Integrated is an excellent choice for designers looking to improve the performance and reliability of their systems.