EN
  • EN
  • DE

CDM6264CD/3

Part No CDM6264CD/3
Manufacturer Harris Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016082-CDM6264CD/3
Categories OEM Parts(C-E)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDM6264CD/3 CAD Model

Description

The Harris Corporation CDM6264CD/3 is a high-speed, low-power CMOS static RAM (SRAM) with a capacity of 64K bits (8K x 8). This memory chip is designed for applications requiring fast access times and low power consumption.

Applications

  • Embedded systems
  • Microcontroller applications
  • Cache memory
  • Data buffering
  • Portable devices

Features

  • Fast access time (typically 70 ns)
  • Low power consumption
  • CMOS technology
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits

  • High-speed data storage and retrieval
  • Extended battery life in portable devices
  • Easy interface with microprocessors and microcontrollers
  • Reliable operation in various environments
  • Reduced system cost and complexity

Technical Specifications

  • Memory Size: 64K bits (8K x 8)
  • Access Time: 70 ns
  • Supply Voltage: 5V ±10%
  • Operating Current: Typically 20 mA
  • Standby Current: Typically 1 mA
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: DIP (Dual In-line Package)

The CDM6264CD/3's fast access time allows for rapid data storage and retrieval, making it suitable for applications requiring real-time performance. Its low power consumption makes it ideal for battery-powered devices. The TTL compatible inputs and outputs simplify interfacing with various digital logic families. The single 5V power supply reduces system complexity. This SRAM is commonly used in embedded systems, microcontroller-based projects, and other applications where speed and low power are essential. The DIP package facilitates easy prototyping and experimentation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess