Maxim Integrated MAX907ESA+T Dual/Quad Low-Power, High-Speed, Single-Supply TTL Comparators
The MAX907ESA+T from Maxim Integrated is a high-performance dual comparator, designed to operate with single +5V power supplies while providing a high-speed response and low-power operation. This component is ideal for battery-powered systems and other applications where power efficiency and speed are crucial.
Featuring a wide single-supply voltage range from +4.5V to +5.5V, the MAX907ESA+T provides designers with flexibility in various power environments. Its design ensures fast propagation delays, typically 40ns, which makes it suitable for time-critical signal processing tasks.
With its TTL logic outputs, the MAX907ESA+T can directly interface with a variety of digital circuits, simplifying the design process and reducing the need for additional level-shifting components. The outputs are capable of sinking 8mA, allowing them to drive LEDs or other low-power indicators directly.
The comparator's low-power consumption, typically just 1.1mA per comparator, is a significant advantage for portable and battery-operated devices. This low current draw helps to extend battery life and reduce thermal issues, making the MAX907ESA+T an excellent choice for handheld instruments, medical devices, and other power-sensitive applications.
The MAX907ESA+T is available in a space-saving 8-pin SOIC package, which is suitable for compact PCB layouts. Its operating temperature range from 0°C to +70°C ensures reliable performance in a variety of environments.
Key features of the MAX907ESA+T include:
- Single +5V Supply Operation
- Low Power Consumption: 1.1mA per Comparator
- Fast Propagation Delay: 40ns Typical
- TTL-Compatible Outputs
- Output Current: 8mA Sink
- Wide Operating Temperature Range: 0°C to +70°C
- Compact 8-Pin SOIC Package
Overall, the MAX907ESA+T is a reliable and efficient solution for designers who need high-speed comparison capabilities without sacrificing power efficiency. Whether it's for industrial control systems, threshold detectors, or zero-crossing detectors, this comparator from Maxim Integrated offers an optimal balance of speed and power usage.