EN
  • EN
  • DE

MT8HTF6464AY-800D4

Part No MT8HTF6464AY-800D4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 64Mx64 CL6 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950568-MT8HTF6464AY-800D4
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF6464AY-800D4 CAD Model

Description

The MT8HTF6464AY-800D4 is a 512MB DDR2 SDRAM SODIMM (Small Outline Dual Inline Memory Module) manufactured by Micron Technology. This module is designed for use in laptops and other small form factor computing devices that require high-speed memory.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems requiring DDR2 memory

Features:

  • 512MB capacity
  • DDR2 SDRAM technology
  • SODIMM form factor (200-pin)
  • PC2-6400 speed (800MHz)
  • Double Data Rate architecture
  • On-die termination (ODT)
  • Lead-free construction

Benefits:

  • Increased system performance due to high-speed data transfer
  • Improved multitasking capabilities
  • Reduced power consumption compared to older memory technologies
  • Easy installation in compatible systems
  • Reliable operation due to Micron's stringent quality control

Additional Details:

The MT8HTF6464AY-800D4 operates at a clock speed of 800MHz, providing a data transfer rate of PC2-6400. It utilizes a 200-pin SODIMM form factor, making it suitable for use in laptops and other compact devices. The module incorporates on-die termination (ODT) to improve signal integrity and reduce reflections. It requires a supply voltage of 1.8V. The module is also lead-free, compliant with RoHS standards.

This DDR2 SODIMM is designed to meet the demands of modern computing applications, offering a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess