EN
  • EN
  • DE

ISO7741FQDWWQ1

Part No ISO7741FQDWWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO DGT ISO 4CH WIDE DWW PKG / General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
Other Names 296-ISO7741FQDWWQ1
Standard Package 45
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243831-ISO7741FQDWWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741FQDWWQ1 CAD Model

Description

The ISO7741FQDWWQ1 from Texas Instruments is a high-performance, quad-channel digital isolator designed to offer robust signal isolation for a wide range of applications. This automotive-grade component provides reliable operation in harsh environments, making it an ideal choice for use in automotive, industrial, and healthcare systems where signal integrity and isolation are critical.

Key Features

  • High Isolation Voltage: With an isolation voltage of 5000 Vrms for 1 minute, this device ensures excellent insulation and protection between the input and output sides.
  • High-Speed Data Transfer: The ISO7741FQDWWQ1 supports high-speed data rates up to 100 Mbps, enabling fast and efficient communication between systems.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): Its excellent EMC performance minimizes system-level EMI and enables reliable operation in noise-prone environments.
  • Wide Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, ensuring stability and functionality under extreme conditions.

Applications

  • Automotive systems
  • Industrial automation
  • Motor control circuits
  • Medical equipment
  • Renewable energy systems

Quality and Reliability

The ISO7741FQDWWQ1 is designed to meet stringent automotive industry standards, including AEC-Q100 qualification. It is manufactured using Texas Instruments' proprietary silicon dioxide (SiO2) insulation technology, which provides a high level of reliability and long operational life.

Package and Availability

Available in a compact 16-pin SOIC package, the ISO7741FQDWWQ1 integrates smoothly into various circuit designs, offering designers a space-saving solution without compromising performance. For further information on pricing and availability, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6761 $54.7044
9+ $11.2215 $100.9935
14+ $10.8708 $152.1912
20+ $10.5201 $210.4020
25+ $10.1695 $254.2375
33+ $9.1174 $300.8742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess