EN
  • EN
  • DE

MAX907CSA+T

Part No MAX907CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR HS DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 4.5 V to 11 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.3μA @ 5V
Current - Quiescent (Max) 1mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 50ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071596-MAX907CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX907CSA+T CAD Model

Description

Maxim Integrated MAX907CSA+T Dual/Quad Low-Power, Single-Supply TTL Comparators

The MAX907CSA+T is a high-performance dual comparator from Maxim Integrated, designed to offer precision voltage comparison with low power consumption and a single power supply operation. This device is ideal for a wide range of applications including battery-powered devices, threshold detectors, level translators, and systems that require multiple voltage comparisons with minimal power usage.

Encased in a compact 8-pin SOIC package, the MAX907CSA+T operates on a single supply voltage ranging from +4.5V to +5.5V, making it versatile for various electronic circuits. The low-power design ensures that the device consumes minimal energy, with a typical supply current of just 150µA per comparator at +5V, which is particularly advantageous for portable and battery-operated equipment.

One of the key features of the MAX907CSA+T is its TTL logic-compatible outputs, which allow for direct interfacing with a multitude of digital circuits. This compatibility simplifies the design process by eliminating the need for additional level-shifting components. The device offers a fast response time with a propagation delay typically under 200ns, providing quick and accurate comparisons for time-sensitive applications.

The MAX907CSA+T is engineered to handle a wide input voltage range, which includes ground, thus enabling the comparison of low-level signals without the need for dual supplies. This single-supply operation combined with a common-mode input voltage range that extends from the negative supply rail to within 1.5V of the positive supply rail, provides a high degree of flexibility in various design scenarios.

Additionally, the MAX907CSA+T features an internal hysteresis which enhances noise immunity and prevents oscillation, ensuring stable operation even in the presence of noisy signals. With its robust design, the MAX907CSA+T is characterized for operation over the commercial temperature range of 0°C to +70°C, making it suitable for a diverse array of environments.

In summary, the Maxim Integrated MAX907CSA+T is a reliable and efficient solution for systems requiring dual or multiple voltage comparisons. Its low power consumption, single-supply operation, and fast response time make it an excellent choice for designers looking to create compact, energy-efficient, and high-speed electronic products.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9257 $51.7028
10+ $10.6058 $106.0580
15+ $10.2743 $154.1145
21+ $9.9429 $208.8009
27+ $9.6115 $259.5105
35+ $8.6172 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess