Maxim Integrated MAX9075EXK-T Precision Operational Amplifier
The MAX9075EXK-T from Maxim Integrated is a high-performance, single-supply operational amplifier designed for precision analog applications. This operational amplifier features a combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor interfaces, medical equipment, and other precision circuits.
The MAX9075EXK-T operates from a single 2.85V to 5.5V power supply, allowing it to be used in a variety of systems including battery-powered devices. Its low supply current of just 1.15mA (max) at 5V makes it suitable for portable and low-power applications without compromising performance.
One of the key features of this op-amp is its low input offset voltage of just 150µV (max), which ensures high accuracy in measurement and control systems. Additionally, the MAX9075EXK-T boasts a low input bias current of 1pA (max), which is critical for high-impedance sensor applications where leakage currents can significantly affect the accuracy of the system.
The device also offers a wide bandwidth of 1MHz, making it suitable for a range of audio and signal processing applications. Its rail-to-rail output capability allows for maximum dynamic range, which is particularly useful when operating at lower supply voltages.
The MAX9075EXK-T comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments and across a wide range of industrial and automotive applications.
Overall, the Maxim Integrated MAX9075EXK-T operational amplifier is a versatile and reliable component that offers precision performance in a small footprint, making it an excellent choice for designers looking to optimize their analog circuitry in both power and space-sensitive applications.
Key features include:
- Low input offset voltage: 150µV (max)
- Low input bias current: 1pA (max)
- Low noise performance
- Single-supply operation: 2.85V to 5.5V
- Low supply current: 1.15mA (max) at 5V
- Wide bandwidth: 1MHz
- Rail-to-rail output
- Compact 5-pin SC70 package
- Extended temperature range: -40°C to +125°C