EN
  • EN
  • DE

SLG55583AVTR

Part No SLG55583AVTR
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837959-SLG55583AVTR
Ultra Librarian 3D Model Ultra Librarian SLG55583AVTR CAD Model

Description

The SLG55583AVTR is a high-performance, low-power integrated circuit from Silego Technology. It is designed primarily as a load switch with advanced features for power management and system protection. It integrates a P-channel MOSFET and control circuitry in a small package, making it suitable for various portable and power-sensitive applications.

Applications

  • Smartphones and Tablets: Power management for peripherals, battery charging control, and load switching.
  • Laptop Computers: Load switching for USB ports, power distribution, and peripheral control.
  • Wearable Devices: Power management for sensors, displays, and other components in smartwatches and fitness trackers.
  • Portable Medical Devices: Power control for critical components requiring low power consumption and reliable operation.
  • IoT Devices: Load switching for sensors, communication modules, and other components in battery-powered IoT devices.

Features

  • Integrated P-Channel MOSFET: Provides efficient and low on-resistance load switching.
  • Low Quiescent Current: Minimizes power consumption in the off state, extending battery life.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, preventing damage.
  • Over-Current Protection (OCP): Limits the current to prevent damage from short circuits and overloads.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by disabling the switch when the input voltage is too low.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating, preventing permanent damage.
  • Soft-Start Function: Reduces inrush current during startup, minimizing stress on the power supply.
  • Small Form Factor Package: Available in compact packages, saving valuable board space.

Benefits

  • Improved System Reliability: Protects the load and the power supply from over-voltage, over-current, and thermal events.
  • Extended Battery Life: Low quiescent current and efficient switching minimize power consumption.
  • Reduced Component Count: Integrates multiple protection features into a single device, reducing the bill of materials.
  • Simplified Design: Easy to integrate into existing power management circuits.
  • Enhanced System Performance: Soft-start function reduces inrush current and improves system stability.
  • Space Savings: Small form factor package enables compact designs.

Additional Details

The SLG55583AVTR operates from a typical supply voltage range, often between 2.5V and 5.5V. The on-resistance (RDS(on)) of the integrated MOSFET is very low, typically in the milliohm range, ensuring minimal voltage drop and power dissipation during operation. This device includes comprehensive protection features, such as over-voltage, over-current, and thermal shutdown. The specific voltage and current thresholds, as well as the thermal shutdown temperature, can be found in the product datasheet. It is available in a small, thermally enhanced package.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1706 $50.3270
715+ $0.1400 $100.1000
1,110+ $0.1357 $150.6270
1,525+ $0.1313 $200.2325
1,975+ $0.1269 $250.6275
2,640+ $0.1138 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess