EN
  • EN
  • DE

MAX9063EBS+G45

Part No MAX9063EBS+G45
Manufacturer Maxim Integrated
Catalog MAX series
Description Comparator Single 5.5V 4-Pin UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707223-MAX9063EBS+G45
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9063
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9063EBS+G45 CAD Model

Description

Maxim Integrated's MAX9063EBS+G45: A High-Precision Comparator

The MAX9063EBS+G45 from Maxim Integrated is a cutting-edge comparator that boasts a combination of high precision and low power consumption, making it an ideal choice for a variety of applications where space and power are at a premium. Its tiny footprint and advanced features provide a robust solution for designers looking to enhance the performance and efficiency of their electronic systems.

Key Features

  • Low Voltage Operation: The device operates from a single +2.5V to +5.5V supply, catering to systems that require low-voltage operation for enhanced power management.
  • High Precision: With a low input offset voltage, the MAX9063EBS+G45 ensures accurate signal detection, making it suitable for precision applications where the integrity of the signal is paramount.
  • Low Power Consumption: This comparator is designed for power-sensitive applications, consuming minimal power and thereby extending the battery life of portable devices.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying the design and saving board space.
  • Fast Propagation Delay: The comparator delivers quick response times with a propagation delay typically under 4 microseconds, enabling rapid signal processing and timely system reactions.

Applications

The MAX9063EBS+G45 is a versatile component that can be integrated into various electronic systems, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable medical devices
  • Consumer electronics
  • Control systems

Compact Design and Reliability

Encased in a space-saving SC70 package, the MAX9063EBS+G45 is designed to fit into the smallest of PCB layouts, addressing the demands of highly compact electronic assemblies. Moreover, its robust design ensures reliable operation over the extended industrial temperature range, making it a trustworthy choice for critical applications.

In summary, the MAX9063EBS+G45 from Maxim Integrated stands out as a high-performance, low-power comparator that delivers precision and efficiency, packaged in a compact form factor suitable for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4414 $64.8630
100+ $1.1827 $118.2700
155+ $1.1458 $177.5990
210+ $1.1088 $232.8480
270+ $1.0718 $289.3860
365+ $0.9610 $350.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess