EN
  • EN
  • DE

MAX9062EUK+T

Part No MAX9062EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SINGLE LP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 1 V ~ 5.5 V
Current - Input Bias (Maximum) 60pA @ 3.3V
Maximum Quiescent Current 1.1μA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis ±12mV
Operating Temperature Range -40°C ~ 85°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 707222-MAX9062EUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9062
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9062EUK+T CAD Model

Description

Maxim Integrated MAX9062EUK+T: Precision Operational Amplifier

The MAX9062EUK+T from Maxim Integrated is a high-performance, single-supply operational amplifier that is designed to offer precision and low power consumption in a compact package. This operational amplifier is part of a family of devices that are optimized for use in portable and battery-powered applications, where space and power efficiency are critical considerations.

Key Features

  • Single-Supply Operation: The MAX9062EUK+T operates from a single +2.5V to +5.5V power supply, making it suitable for a wide range of applications, including those that require battery operation.
  • Low Power Consumption: With a quiescent current of just 1μA, this op-amp is designed for power-sensitive applications, helping to extend battery life and reduce power-related costs.
  • High Precision: The device offers a low input offset voltage and drift, which ensures precision and stability over temperature variations, making it ideal for precision sensor interfaces and control systems.
  • Rail-to-Rail Outputs: The MAX9062EUK+T features rail-to-rail outputs, which allow for a wider dynamic range, especially useful in single-supply applications.
  • Compact SOT-23 Packaging: Housed in a tiny 5-pin SOT-23 package, the MAX9062EUK+T is perfect for space-constrained applications where board real estate is at a premium.

Applications

The versatile nature of the MAX9062EUK+T makes it well-suited for a variety of applications, including but not limited to:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Interfaces
  • Medical Instruments
  • Consumer Electronics
  • Process Control

With its combination of low power consumption, high precision, and compact size, the Maxim Integrated MAX9062EUK+T operational amplifier is an excellent choice for designers who require an op-amp that delivers reliable performance without compromising on space or power efficiency. Whether used in a medical device, a consumer gadget, or an industrial instrument, the MAX9062EUK+T stands out as a robust component that can help to streamline designs and enhance overall system reliability.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1771 $52.9695
105+ $0.9658 $101.4090
165+ $0.9356 $154.3740
225+ $0.9055 $203.7375
290+ $0.8753 $253.8370
385+ $0.7847 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 902 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess