EN
  • EN
  • DE

MAX9041AEUT+T

Part No MAX9041AEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 8mA
Maximum Quiescent Current 72μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Mounting SMD
Manufacturer Package SOT-23-6
Win Source Part Number 707215-MAX9041AEUT+T
Series MAX series
Family Name MAX9041
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9041AEUT+T CAD Model

Description

Maxim Integrated MAX9041AEUT+T Precision Single Comparator

The MAX9041AEUT+T is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to offer industry-leading accuracy and speed for a wide range of applications. This device is part of the MAX904x series of comparators that are known for their reliability and efficiency in various electronic circuits.

Encased in a small SOT23-6 package, the MAX9041AEUT+T comparator operates over a wide supply voltage range of 2.5V to 5.5V, making it suitable for both 3V and 5V systems. This flexibility in operating voltage is particularly advantageous for battery-powered and portable devices, as it allows for seamless integration without the need for additional voltage regulation components.

One of the standout features of this comparator is its low power consumption, with a typical quiescent current of just 60µA. This makes the MAX9041AEUT+T an excellent choice for power-sensitive applications where maintaining battery life is crucial. Additionally, the device boasts a fast propagation delay of typically 4µs, ensuring swift response times in systems where speed is critical.

The precision aspect of the MAX9041AEUT+T is highlighted by its tight offset voltage of ±1mV (max) and a temperature drift of just 3µV/°C (max), which ensures stable performance across a broad temperature range (-40°C to +125°C). This level of precision is essential for applications that require accurate voltage monitoring or threshold detection.

Another key advantage of the MAX9041AEUT+T is its integrated hysteresis, which contributes to noise immunity and prevents false triggering in noisy environments. The comparator also features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design.

Common use cases for the MAX9041AEUT+T include sensor signal processing, level shifting, window comparators, A/D converters, and zero-crossing detectors. Its compact size, coupled with its impressive specifications, makes it a versatile component for designers looking to enhance the accuracy and efficiency of their electronic systems.

In summary, the Maxim Integrated MAX9041AEUT+T comparator is an ideal choice for engineers who require a compact, precise, and low-power solution for their voltage comparison needs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8851 $58.4381
66+ $1.7636 $116.3976
102+ $1.7027 $173.6754
147+ $1.5811 $232.4217
190+ $1.5204 $288.8760
238+ $1.4595 $347.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess