EN
  • EN
  • DE

MAX903MJA

Part No MAX903MJA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707213-MAX903MJA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX903MJA CAD Model

Description

The MAX903MJA is a high-performance, low-power comparator manufactured by Maxim Integrated, renowned for its speed and reliability in a variety of electronic applications. This comparator is designed to provide fast and accurate voltage comparisons, making it an ideal choice for systems requiring high-speed analog-to-digital conversion, zero-crossing detectors, or general-purpose analog signal comparison.

One of the standout features of the MAX903MJA is its fast propagation delay, which is typically just 40ns. This makes it one of the quickest comparators in its class, ensuring that electronic systems can process signals with minimal lag. This speed is particularly beneficial in applications such as high-speed signal processing, data acquisition systems, and communication devices.

The MAX903MJA is also characterized by its low power consumption, drawing just 1.1mA of supply current. This efficiency is crucial for battery-powered devices and energy-sensitive applications, allowing them to operate for extended periods without compromising on performance.

This comparator operates over a wide single supply voltage range from +4.5V to +11V or a dual supply range from ±4.5V to ±5.5V. This flexibility in supply voltage makes it compatible with a broad spectrum of digital and analog systems. Additionally, the MAX903MJA features latch function and tTL/CMOS-compatible outputs, which provide additional functionality and ease of integration into digital systems.

Maxim Integrated has packaged the MAX903MJA in an 8-pin CERDIP package, ensuring robustness and reliability for industrial-grade applications. The device is specified for operation over the -55°C to +125°C temperature range, making it suitable for harsh environments and demanding applications.

With its combination of speed, power efficiency, and versatile operating conditions, the MAX903MJA is a top choice for designers looking for a reliable comparator to enhance their electronic systems. Maxim Integrated's commitment to quality ensures that this component will deliver consistent performance and contribute to the overall stability and efficiency of the systems it is integrated into.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess