EN
  • EN
  • DE

MAX9032ASA+

Part No MAX9032ASA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.008μA @ 5V
Maximum Quiescent Current 55μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 228ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787147-MAX9032ASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9032
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9032ASA+ CAD Model

Description

The MAX9032ASA+ is a high-performance, single-supply, dual comparator from Maxim Integrated that offers precision operation with a low voltage and power consumption. This device is ideal for battery-powered applications and portable devices due to its compact size and efficiency.

Key Features

  • Single Supply Operation: Ranging from +2.5V to +5.5V, the MAX9032ASA+ is versatile for various applications and simplifies power management in single-supply systems.
  • Low Power Consumption: With a quiescent current of just 9µA per comparator at +3V, it is an excellent choice for power-sensitive designs.
  • High Speed: Despite its low power consumption, it provides a fast response with a propagation delay of only 500ns.
  • Precision Performance: It features a tight offset voltage of 1mV (max) and a gain-bandwidth product of 1MHz, ensuring accurate and reliable performance.
  • Push-Pull Outputs: The device includes push-pull outputs that eliminate the need for external pull-up resistors, reducing component count and simplifying circuit design.
  • Temperature Range: It operates over the extended -40°C to +125°C temperature range, suitable for industrial environments.
  • Package: Available in an 8-pin SOIC package, the MAX9032ASA+ is compact and easy to integrate into a variety of circuit layouts.

Applications

The MAX9032ASA+ is designed for a wide range of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Medical devices
  • Automotive systems

Conclusion

The MAX9032ASA+ from Maxim Integrated is a versatile and efficient solution for designers looking for a low-power, high-precision comparator. Its combination of speed, precision, and low power consumption, packed in a small footprint, makes it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9481 $50.1177
42+ $2.4190 $101.5980
65+ $2.3434 $152.3210
89+ $2.2678 $201.8342
115+ $2.1922 $252.1030
153+ $1.9654 $300.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess