EN
  • EN
  • DE

FD4300WMHKBOX

Part No FD4300WMHKBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-4300 3.8GHz 4MB Cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952913-FD4300WMHKBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD4300WMHKBOX CAD Model

Description

The AMD FD4300WMHKBOX is an AMD FX-4300 desktop processor. This CPU is part of AMD's FX series, known for offering a balance of performance and value. It is designed for mainstream desktop computing, gaming, and multimedia tasks.

Applications:

  • Desktop Gaming: Suitable for playing many modern games at reasonable settings.
  • Home Computing: Ideal for everyday tasks such as web browsing, email, and document editing.
  • Multimedia: Capable of handling video playback, photo editing, and basic video editing tasks.
  • Small Business: Can be used in office environments for productivity applications.
  • Budget Builds: Often chosen for building cost-effective desktop PCs.

Features:

  • Quad-Core Processor: Features four physical cores for multi-tasking and parallel processing.
  • 3.8 GHz Base Clock Speed: Operates at a base clock speed of 3.8 GHz for fast performance.
  • 4.0 GHz Max Turbo Frequency: Can boost clock speed to 4.0 GHz under heavy workloads.
  • Socket AM3+: Compatible with motherboards featuring the AM3+ socket.
  • 8MB L3 Cache: Features 8MB of L3 cache for improved data access and performance.

Benefits:

  • Good Performance for the Price: Offers a balance of performance and affordability.
  • Multi-Tasking Capability: Four cores allow for efficient handling of multiple applications simultaneously.
  • Gaming Performance: Can handle many games at medium to high settings.
  • Overclocking Potential: Can be overclocked to achieve even higher performance.
  • Widely Available: Compatible with a broad range of AM3+ motherboards and components.

Additional Details:

The AMD FX-4300 has a TDP (Thermal Design Power) of 95W, which indicates the amount of heat it generates under full load. It supports DDR3 memory. The FX-4300 is an unlocked processor, meaning its clock multiplier can be adjusted to increase its clock speed beyond the rated values. This allows advanced users to overclock the processor and achieve higher performance. The FX-4300 is based on the Piledriver architecture. It requires a dedicated graphics card for displaying visuals because it doesn’t include integrated graphics. Although its performance may not match current high-end processors, its relative affordability makes it a viable option for budget-conscious users looking for a decent gaming or productivity experience. The "WMHKBOX" at the end of the name refers to the processor's packaging for retail sale; it includes a standard AMD CPU cooler, ready for use.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess